Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters MUN3C1HR6-SB

Description
Manufacturer: Delta Electronics/Cyntec Win Source Part Number: 1335249-MUN3C1HR6-SB Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: Remote On/Off Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 2,000 Mounting: Surface Mount Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8504.40.9580 Other Part Number: 2037-MUN3C1HR6-SBCT, 2037-MUN3C1HR6-SBTR, 2037-MUN3C1HR6-SBDKR Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote
Description
Manufacturer: Delta Electronics/Cyntec Win Source Part Number: 1335249-MUN3C1HR6-SB Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: Remote On/Off Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 2,000 Mounting: Surface Mount Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8504.40.9580 Other Part Number: 2037-MUN3C1HR6-SBCT, 2037-MUN3C1HR6-SBTR, 2037-MUN3C1HR6-SBDKR Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335249-MUN3C1HR6-SB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335249-MUN3C1HR6-SB
Power Supplies - Board Mount - DC DC Converters 1335249-MUN3C1HR6-SB
Manufacturer: Delta Electronics/Cyntec Win Source Part Number: 1335249-MUN3C1HR6-SB Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: Remote On/Off Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 2,000 Mounting: Surface Mount Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8504.40.9580 Other Part Number: 2037-MUN3C1HR6-SBCT, 2037-MUN3C1HR6-SBTR, 2037-MUN3C1HR6-SBDKR Moisture Sensitivity Level (MSL): 2 (1 Year)

Manufacturer: Delta Electronics/Cyntec
Win Source Part Number: 1335249-MUN3C1HR6-SB
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: Remote On/Off
Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Applications: ITE (Commercial)
Standard Package: 2,000
Mounting: Surface Mount
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.8V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 70
HTSUS: 8504.40.9580
Other Part Number: 2037-MUN3C1HR6-SBCT,2037-MUN3C1HR6-SBTR,2037-MUN3C1HR6-SBDKR
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335249-MUN3C1HR6-SB
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 4-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 9 volts
View Details
Buck 5V 1.3A Step-Down DC-DC Converter IC - 739-LT3971AIMSE-5#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 38 volts
View Details
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail - 815-LM2852YMXA-1.5 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width)
Output Voltage 1.5 volts
Input Voltage 5 volts
View Details