Manufacturer: Delta Electronics/Cyntec
Win Source Part Number: 803382-MUN24AD03-SM
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 8V
Voltage - Output 1: 5 ~ 12V
Efficiency: 94%
Supplier Device Package: 25-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.24" L x 0.24" W x 0.14" H (6.0mm x 6.0mm x 3.5mm)
Maximum Input Voltage: 34V
Manufacturer Package: 25-BQFN Exposed Pad, Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 803382-MUN24AD03-SM |
| Product Name | Power Supplies Board Mount DCDC Converters - MUN24AD03-SM |
| Package Type | Other; 25-BQFN Exposed Pad, Module |