MOTOR 83X81MM 115/230 VAC IP54
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-MR83AUPE-144S20-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Nominal Voltage | 115 to 230 volts |
| Voltage Range | 115 to 230 volts |
| Nominal Power | 15 watts |
| Blower/Fan Type | Motorized Impellers |