Delta Electronics (Americas) Power Supplies - External/Internal (Off-Board) - AC DC Converters MDS-100APS12 BA

Description
Win Source Part Number: 1007939-MDS-100APS12 BA Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MDS-100 (100W) Type: Open Frame Features: Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 50 Power (Watts): 80W (100W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C Dimension: 5.00" L x 3.00" W x 1.22" H (127.0mm x 76.2mm x 31.1mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007 Current - Output 1: 8.3 A Mfr: Delta Electronics Other Names: 1145-1010,MDS100APS1 2BA Base Product Number: MDS-100 Approval Agency: CB Scheme, CE, CQC, EN, UL Standard Number: 50581; 55011; 55032; 60601-1; 60950-1
Request a Quote Datasheet
Description
Win Source Part Number: 1007939-MDS-100APS12 BA Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MDS-100 (100W) Type: Open Frame Features: Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 50 Power (Watts): 80W (100W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C Dimension: 5.00" L x 3.00" W x 1.22" H (127.0mm x 76.2mm x 31.1mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007 Current - Output 1: 8.3 A Mfr: Delta Electronics Other Names: 1145-1010,MDS100APS1 2BA Base Product Number: MDS-100 Approval Agency: CB Scheme, CE, CQC, EN, UL Standard Number: 50581; 55011; 55032; 60601-1; 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1007939-MDS-100APS12 BA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1007939-MDS-100APS12 BA
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1007939-MDS-100APS12 BA
Win Source Part Number: 1007939-MDS-100APS12 BA Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MDS-100 (100W) Type: Open Frame Features: Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 50 Power (Watts): 80W (100W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C Dimension: 5.00" L x 3.00" W x 1.22" H (127.0mm x 76.2mm x 31.1mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6007 Current - Output 1: 8.3 A Mfr: Delta Electronics Other Names: 1145-1010,MDS100APS1 2BA Base Product Number: MDS-100 Approval Agency: CB Scheme, CE, CQC, EN, UL Standard Number: 50581; 55011; 55032; 60601-1; 60950-1

Win Source Part Number: 1007939-MDS-100APS12 BA
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MDS-100 (100W)
Type: Open Frame
Features: Universal Input
Package: Box
Applications: ITE (Commercial), Medical
Standard Package: 50
Power (Watts): 80W (100W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 88%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 5.00" L x 3.00" W x 1.22" H (127.0mm x 76.2mm x 31.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6007
Current - Output 1: 8.3 A
Mfr: Delta Electronics
Other Names: 1145-1010,MDS100APS12BA
Base Product Number: MDS-100
Approval Agency: CB Scheme, CE, CQC, EN, UL
Standard Number: 50581; 55011; 55032; 60601-1; 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1007939-MDS-100APS12 BA
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5565I - 1183140-ICE3B5565I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details