3.9A 24 ~ 48V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
LED DRIVER, CONST CURRENT/VOLT, 185W; Power Supply Approvals:ITE; Output Power Max:185W; Output Voltage Max:48V; Output Current:3.9A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90VAC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1145-1186-ND | 54AH5385 |
| Product Name | LED Drivers | Led Driver, Const Current/volt, 185W; Power Supply Approvals Delta Electronics/power |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Output Voltage | 24 to 48 volts | 48 volts |
| Output Current | 3900 milliamps | 3900 milliamps |
| Efficiency | 94 % |