2.65A 18 ~ 36V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
LED DRIVER, CONST CURRENT/VOLT, 100W; Power Supply Approvals:ITE; Output Power Max:100W; Output Voltage Max:36V; Output Current:2.65A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90VAC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1145-1171-ND | 54AH5370 |
| Product Name | LED Drivers | Led Driver, Const Current/volt, 100W; Power Supply Approvals Delta Electronics/power |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Output Voltage | 18 to 36 volts | 36 volts |
| Output Current | 2650 milliamps | 2650 milliamps |
| Efficiency | 93 % |