Delta Electronics (Americas) LED Drivers LNE-24V100WAAA

Description
4A 12 ~ 24V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
4A 12 ~ 24V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1145-1163-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1145-1163-ND
LED Drivers 1145-1163-ND
4A 12 ~ 24V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output

4A 12 ~ 24V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Led Driver, Const Current/volt, 100W; Power Supply Approvals Delta Electronics/power - 54AH5362 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Const Current/volt, 100W; Power Supply Approvals Delta Electronics/power
54AH5362
Led Driver, Const Current/volt, 100W; Power Supply Approvals Delta Electronics/power 54AH5362
LED DRIVER, CONST CURRENT/VOLT, 100W; Power Supply Approvals:ITE; Output Power Max:100W; Output Voltage Max:24V; Output Current:4A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90VAC; Input Voltage Max:305VAC

LED DRIVER, CONST CURRENT/VOLT, 100W; Power Supply Approvals:ITE; Output Power Max:100W; Output Voltage Max:24V; Output Current:4A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90VAC; Input Voltage Max:305VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 1145-1163-ND 54AH5362
Product Name LED Drivers Led Driver, Const Current/volt, 100W; Power Supply Approvals Delta Electronics/power
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 12 to 24 volts 24 volts
Output Current 4000 milliamps 4000 milliamps
Efficiency 93 %
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - A6276SLW - 766806-A6276SLW - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 4 volts
View Details
4 suppliers
Three-Channel LCD Bias Power Management IC with Three-Channel High-Efficiency White LED Driver - SKYA21004 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type QFN, 36-pin
View Details
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details