10A 6 ~ 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
LED DRIVER, CONST CURRENT/VOLT, 120W; Power Supply Approvals:ITE; Output Power Max:120W; Output Voltage Max:12V; Output Current:10A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90VAC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1145-1157-ND | 54AH5356 |
| Product Name | LED Drivers | Led Driver, Const Current/volt, 120W; Power Supply Approvals Delta Electronics/power |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Output Voltage | 6 to 12 volts | 12 volts |
| Output Current | 10000 milliamps | 10000 milliamps |
| Efficiency | 92 % |