8A 6 ~ 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
LED DRIVER, CONST CURRENT/VOLT, 100W; Power Supply Approvals:ITE; Output Power Max:100W; Output Voltage Max:12V; Output Current:8A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90VAC; Input Voltage Max:305VAC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1145-1156-ND | 54AH5355 |
| Product Name | LED Drivers | Led Driver, Const Current/volt, 100W; Power Supply Approvals Delta Electronics/power |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Output Voltage | 6 to 12 volts | 12 volts |
| Output Current | 8000 milliamps | 8000 milliamps |
| Efficiency | 92 % |