Delta Electronics (Americas) SFP Fiber Transceiver LCP-GbE

Description
Compliant with IEEE 802.3z, Full duplex operation, Supports IEEE 802.3x flow control, DDM diagnosis function enhances transmission quality, Duplex LC connector interface. Hot-Pluggable for maximum flexibility, TTL signal detect indicator, Class 1 laser product (compliant with IEC 60825-1 and IEC 60825-2). Metal case for better EMI immunity, Wide operating temperature.
Description
Compliant with IEEE 802.3z, Full duplex operation, Supports IEEE 802.3x flow control, DDM diagnosis function enhances transmission quality, Duplex LC connector interface. Hot-Pluggable for maximum flexibility, TTL signal detect indicator, Class 1 laser product (compliant with IEC 60825-1 and IEC 60825-2). Metal case for better EMI immunity, Wide operating temperature.

Suppliers

Company
Product
Description
Supplier Links
SFP Fiber Transceiver - LCP-GbE - Delta Electronics (Americas)
Research Triangle Park, NC, USA
SFP Fiber Transceiver
LCP-GbE
SFP Fiber Transceiver LCP-GbE
Compliant with IEEE 802.3z, Full duplex operation, Supports IEEE 802.3x flow control, DDM diagnosis function enhances transmission quality, Duplex LC connector interface. Hot-Pluggable for maximum flexibility, TTL signal detect indicator, Class 1 laser product (compliant with IEC 60825-1 and IEC 60825-2). Metal case for better EMI immunity, Wide operating temperature.

Compliant with IEEE 802.3z, Full duplex operation, Supports IEEE 802.3x flow control, DDM diagnosis function enhances transmission quality, Duplex LC connector interface. Hot-Pluggable for maximum flexibility, TTL signal detect indicator, Class 1 laser product (compliant with IEC 60825-1 and IEC 60825-2). Metal case for better EMI immunity, Wide operating temperature.

Supplier's Site

Technical Specifications

  Delta Electronics (Americas)
Product Category Fiber Optic Transceivers
Product Number LCP-GbE
Product Name SFP Fiber Transceiver
Cable Type Single mode (optional feature); Multimode (optional feature)
Connector Type LC
Wavelength 850 to 1310 nm (8500 to 13100 Å)
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LR -100G - CFP-29B4-10D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details