Delta Electronics (Americas) SFP Fiber Transceiver LCP-1FE

Description
Compliant with IEEE 802.3u Full duplex operation Supports IEEE 802.3x flow control DDM diagnosis function enhances transmission quality Duplex LC connector interface Hot-Pluggable for maximum flexibility TTL signal detect indicator Class 1 laser product (compliant with IEC 60825-1 and IEC 60825-2) Metal case for better EMI immunity Wide operating temperature
Description
Compliant with IEEE 802.3u Full duplex operation Supports IEEE 802.3x flow control DDM diagnosis function enhances transmission quality Duplex LC connector interface Hot-Pluggable for maximum flexibility TTL signal detect indicator Class 1 laser product (compliant with IEC 60825-1 and IEC 60825-2) Metal case for better EMI immunity Wide operating temperature

Suppliers

Company
Product
Description
Supplier Links
SFP Fiber Transceiver - LCP-1FE - Delta Electronics (Americas)
Research Triangle Park, NC, USA
SFP Fiber Transceiver
LCP-1FE
SFP Fiber Transceiver LCP-1FE
Compliant with IEEE 802.3u Full duplex operation Supports IEEE 802.3x flow control DDM diagnosis function enhances transmission quality Duplex LC connector interface Hot-Pluggable for maximum flexibility TTL signal detect indicator Class 1 laser product (compliant with IEC 60825-1 and IEC 60825-2) Metal case for better EMI immunity Wide operating temperature
Compliant with IEEE 802.3u
Full duplex operation
Supports IEEE 802.3x flow control
DDM diagnosis function enhances transmission quality
Duplex LC connector interface
Hot-Pluggable for maximum flexibility
TTL signal detect indicator
Class 1 laser product (compliant with IEC 60825-1 and IEC 60825-2)
Metal case for better EMI immunity
Wide operating temperature
Supplier's Site

Technical Specifications

  Delta Electronics (Americas)
Product Category Fiber Optic Transceivers
Product Number LCP-1FE
Product Name SFP Fiber Transceiver
Cable Type Single mode (optional feature); Multimode (optional feature)
Connector Type LC
Wavelength 1310 nm (13100 Å)
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-R-P-2-SC - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details