Thermal Management Fans, DC
Fan Motorized Impellers, Frameless 12VDC Round - 60mm Dia Ball 9.2 CFM (0.258m³/min) 4 Wire Leads
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | KFB0612HAFDB | 603-2234-ND |
| Product Name | Thermal Management Fans, DC | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 9.2 SCFM (15.64 m³/hr) | |
| Maximum Static Pressure | 0.6340 in H2O (1.18 Torr) | |
| Maximum Sound Level | 36.7 dbA | |
| Nominal Voltage | 12 volts |