Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - IPM24S0C0S03FA IPM24S0C0S03FA

Description
Manufacturer: Delta Electronics Win Source Part Number: 874824-IPM24S0C0S03F A Series: Delphi IPM24S Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 8 ~ 15V - - 3A 20V - 36V Input Package: Reel - TR Package: 7-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1022-6, 941-1022-1, 941-1022-2
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 874824-IPM24S0C0S03F A Series: Delphi IPM24S Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 8 ~ 15V - - 3A 20V - 36V Input Package: Reel - TR Package: 7-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1022-6, 941-1022-1, 941-1022-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - IPM24S0C0S03FA - 874824-IPM24S0C0S03FA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IPM24S0C0S03FA
874824-IPM24S0C0S03FA
Power Supplies Board Mount DCDC Converters - IPM24S0C0S03FA 874824-IPM24S0C0S03FA
Manufacturer: Delta Electronics Win Source Part Number: 874824-IPM24S0C0S03F A Series: Delphi IPM24S Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 8 ~ 15V - - 3A 20V - 36V Input Package: Reel - TR Package: 7-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1022-6, 941-1022-1, 941-1022-2

Manufacturer: Delta Electronics
Win Source Part Number: 874824-IPM24S0C0S03FA
Series: Delphi IPM24S
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 8 ~ 15V - - 3A 20V - 36V Input
Package: Reel - TR
Package: 7-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 941-1022-6, 941-1022-1, 941-1022-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 874824-IPM24S0C0S03FA
Product Name Power Supplies Board Mount DCDC Converters - IPM24S0C0S03FA
Package Type Other; 7-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20 to 55 V / 20 A Output, Compact, Fast Response, Step Down RFPoL (Point of Load) Voltage Regulator - ACT43850 - Qorvo
Specs
Package Type Other; QFN, 25-pin
Output Voltage 20 to 55 volts
Input Voltage 45 to 150 volts
View Details
DC-DC Converters ICs - 1223380 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Boost; Step down, step up
View Details