Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - IPM24S0A0R03FA IPM24S0A0R03FA

Description
Manufacturer: Delta Electronics Win Source Part Number: 1186277-IPM24S0A0R03 FA Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 1.2 ~ 2.5V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.deltaww.com Manufacturer Package: 5-SIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 22 MSL Level: 3 (168 Hours) Power (W): 7.5W Voltage - Input (Minimum): 8V Voltage - Input (Maximum): 36V Parts Dimension: 0.70" L x 0.31" W x 0.65" H (17.8mm x 7.9mm x 16.5mm)
Request a Quote
Description
Manufacturer: Delta Electronics Win Source Part Number: 1186277-IPM24S0A0R03 FA Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 1.2 ~ 2.5V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.deltaww.com Manufacturer Package: 5-SIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 22 MSL Level: 3 (168 Hours) Power (W): 7.5W Voltage - Input (Minimum): 8V Voltage - Input (Maximum): 36V Parts Dimension: 0.70" L x 0.31" W x 0.65" H (17.8mm x 7.9mm x 16.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IPM24S0A0R03FA
1186277-IPM24S0A0R03FA
Power Supplies Board Mount DCDC Converters - IPM24S0A0R03FA 1186277-IPM24S0A0R03FA
Manufacturer: Delta Electronics Win Source Part Number: 1186277-IPM24S0A0R03 FA Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 1.2 ~ 2.5V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.deltaww.com Manufacturer Package: 5-SIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 22 MSL Level: 3 (168 Hours) Power (W): 7.5W Voltage - Input (Minimum): 8V Voltage - Input (Maximum): 36V Parts Dimension: 0.70" L x 0.31" W x 0.65" H (17.8mm x 7.9mm x 16.5mm)

Manufacturer: Delta Electronics
Win Source Part Number: 1186277-IPM24S0A0R03FA
Packaging: Tube
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, SCP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 1.2 ~ 2.5V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.deltaww.com
Manufacturer Package: 5-SIP Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 22
MSL Level: 3 (168 Hours)
Power (W): 7.5W
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 36V
Parts Dimension: 0.70" L x 0.31" W x 0.65" H (17.8mm x 7.9mm x 16.5mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1186277-IPM24S0A0R03FA
Product Name Power Supplies Board Mount DCDC Converters - IPM24S0A0R03FA
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details