Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - IPM12S0A0S08FA IPM12S0A0S08FA

Description
Manufacturer: Delta Electronics Win Source Part Number: 1186276-IPM12S0A0S08 FA Series: Delphi IPM Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 116°C Features: Remote On/Off, OCP, UVLO Package: 7-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 40W Size: 0.70" L x 0.64" W x 0.31" H (17.8mm x 16.3mm x 7.8mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.8 ~ 5 V Efficiency: 93% Family Name: IPM12S0A0S08 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.deltaww.com Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): ZY7007L-T1G; SRPE-06E1A0G; ZY7010L-T2; Introduction Date: November 21, 2006 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 1186276-IPM12S0A0S08 FA Series: Delphi IPM Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 116°C Features: Remote On/Off, OCP, UVLO Package: 7-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 40W Size: 0.70" L x 0.64" W x 0.31" H (17.8mm x 16.3mm x 7.8mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.8 ~ 5 V Efficiency: 93% Family Name: IPM12S0A0S08 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.deltaww.com Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): ZY7007L-T1G; SRPE-06E1A0G; ZY7010L-T2; Introduction Date: November 21, 2006 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IPM12S0A0S08FA
1186276-IPM12S0A0S08FA
Power Supplies Board Mount DCDC Converters - IPM12S0A0S08FA 1186276-IPM12S0A0S08FA
Manufacturer: Delta Electronics Win Source Part Number: 1186276-IPM12S0A0S08 FA Series: Delphi IPM Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 116°C Features: Remote On/Off, OCP, UVLO Package: 7-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 40W Size: 0.70" L x 0.64" W x 0.31" H (17.8mm x 16.3mm x 7.8mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.8 ~ 5 V Efficiency: 93% Family Name: IPM12S0A0S08 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.deltaww.com Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): ZY7007L-T1G; SRPE-06E1A0G; ZY7010L-T2; Introduction Date: November 21, 2006 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Delta Electronics
Win Source Part Number: 1186276-IPM12S0A0S08FA
Series: Delphi IPM
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 116°C
Features: Remote On/Off, OCP, UVLO
Package: 7-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 40W
Size: 0.70" L x 0.64" W x 0.31" H (17.8mm x 16.3mm x 7.8mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 0.8 ~ 5 V
Efficiency: 93%
Family Name: IPM12S0A0S08
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.deltaww.com
Input Voltage MIN: 8V
Voltage Input MAX: 14V
Current - Output (Maximum): 8A
Alternative Parts (Cross-Reference): ZY7007L-T1G; SRPE-06E1A0G; ZY7010L-T2;
Introduction Date: November 21, 2006
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1186276-IPM12S0A0S08FA
Product Name Power Supplies Board Mount DCDC Converters - IPM12S0A0S08FA
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1436-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details