Delta Electronics (Americas) Power Supplies - Board Mount IPM04C0A0S06FA

Description
Manufacturer: Delta-Electronics Win Source Part Number: 205232-IPM04C0A0S06F A Category: Power Supplies - Board Mount Family: DC DC Converters Series: Delphi IPM Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 116°C Features: Remote On/Off, OCP, UVLO Package: 7-SMD Module Size / Dimension: 0.70" L x 0.64" W x 0.31" H (17.8mm x 16.3mm x 7.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.3 V Power (Watts) - Manufacture Series: 20W Efficiency: 93% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Delta-Electronics Win Source Part Number: 205232-IPM04C0A0S06F A Category: Power Supplies - Board Mount Family: DC DC Converters Series: Delphi IPM Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 116°C Features: Remote On/Off, OCP, UVLO Package: 7-SMD Module Size / Dimension: 0.70" L x 0.64" W x 0.31" H (17.8mm x 16.3mm x 7.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.3 V Power (Watts) - Manufacture Series: 20W Efficiency: 93% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
205232-IPM04C0A0S06FA
Power Supplies - Board Mount 205232-IPM04C0A0S06FA
Manufacturer: Delta-Electronics Win Source Part Number: 205232-IPM04C0A0S06F A Category: Power Supplies - Board Mount Family: DC DC Converters Series: Delphi IPM Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 116°C Features: Remote On/Off, OCP, UVLO Package: 7-SMD Module Size / Dimension: 0.70" L x 0.64" W x 0.31" H (17.8mm x 16.3mm x 7.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.3 V Power (Watts) - Manufacture Series: 20W Efficiency: 93% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Delta-Electronics
Win Source Part Number: 205232-IPM04C0A0S06FA
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Delphi IPM
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 116°C
Features: Remote On/Off, OCP, UVLO
Package: 7-SMD Module
Size / Dimension: 0.70" L x 0.64" W x 0.31" H (17.8mm x 16.3mm x 7.8mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.3 V
Power (Watts) - Manufacture Series: 20W
Efficiency: 93%
Power (Watts) - Max: 20W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 205232-IPM04C0A0S06FA
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 116 C (-40 to 241 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details