Cyntec Co., Ltd. Fixed Inductors HTEK20161T-R47MSR

Description
470nH Shielded Inductor 5.4A 22mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Inductor 5.4A 22mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-HTEK20161T-R47MSRTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 5.4A 22mOhm Max 0806 (2016 Metric)

470nH Shielded Inductor 5.4A 22mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HTEK20161T-R47MSRDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 5.4A 22mOhm Max 0806 (2016 Metric)

470nH Shielded Inductor 5.4A 22mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HTEK20161T-R47MSRCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 5.4A 22mOhm Max 0806 (2016 Metric)

470nH Shielded Inductor 5.4A 22mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1272965-HTEK20161T-R47MSR - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272965-HTEK20161T-R47MSR
Inductors, Coils, Chokes - Fixed Inductors 1272965-HTEK20161T-R47MSR
Win Source Part Number: 1272965-HTEK20161T-R 47MSR Category: Inductors, Coils, Chokes>Fixed Inductors Series: HTEK20161T Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 22mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Other Names: 2037-HTEK20161T-R47M SRCT,2037-HTEK20161T -R47MSRTR,HTEK20161T -R47MSR,2037-HTEK201 61T-R47MSRDKR Base Product Number: HTEK20161 Current - Saturation (Isat): 5.5A

Win Source Part Number: 1272965-HTEK20161T-R47MSR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: HTEK20161T
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 22mOhm Max
Supplier Device Package: 0806
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.4 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Delta Electronics/Cyntec
Other Names: 2037-HTEK20161T-R47MSRCT,2037-HTEK20161T-R47MSRTR,HTEK20161T-R47MSR,2037-HTEK20161T-R47MSRDKR
Base Product Number: HTEK20161
Current - Saturation (Isat): 5.5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2037-HTEK20161T-R47MSRTR-ND 1272965-HTEK20161T-R47MSR
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details