0.47µH Unshielded Wirewound Inductor 4.8A 22mOhm Max 0806 (2016 Metric)
0.47µH Unshielded Wirewound Inductor 4.8A 22mOhm Max 0806 (2016 Metric)
0.47µH Unshielded Wirewound Inductor 4.8A 22mOhm Max 0806 (2016 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-HTEH20161T-R47MSRCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Drum Core, Wirewound |
| Configuration | Fixed |