Cyntec Co., Ltd. Fixed Inductors HTEH20120H-1R0MSR

Description
1µH Shielded Inductor 3.5A 55mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 3.5A 55mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HTEH20120H-1R0MSR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HTEH20120H-1R0MSR-ND
Fixed Inductors HTEH20120H-1R0MSR-ND
1µH Shielded Inductor 3.5A 55mOhm Max 0805 (2012 Metric)

1µH Shielded Inductor 3.5A 55mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HTEH20120H-1R0MSR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567619 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details