Cyntec Co., Ltd. Fixed Inductors HMLQ32251B-2R2MS

Description
2.2µH Shielded Inductor 3.2A 85mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 3.2A 85mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-HMLQ32251B-2R2MSDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 3.2A 85mOhm Max 1210 (3225 Metric)

2.2µH Shielded Inductor 3.2A 85mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HMLQ32251B-2R2MSCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 3.2A 85mOhm Max 1210 (3225 Metric)

2.2µH Shielded Inductor 3.2A 85mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HMLQ32251B-2R2MSTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 3.2A 85mOhm Max 1210 (3225 Metric)

2.2µH Shielded Inductor 3.2A 85mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-HMLQ32251B-2R2MSDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C470MDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details