Cyntec Co., Ltd. Fixed Inductors HMLQ20161T-2R2MDR

Description
2.2µH Shielded Inductor 2.2A 150mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 2.2A 150mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-HMLQ20161T-2R2MDRDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 2.2A 150mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 2.2A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HMLQ20161T-2R2MDRTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 2.2A 150mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 2.2A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HMLQ20161T-2R2MDRCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 2.2A 150mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 2.2A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-HMLQ20161T-2R2MDRDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details