FIXED IND 2.2UH 1.6A 200 MOHM
FIXED IND 2.2UH 1.6A 200 MOHM
FIXED IND 2.2UH 1.6A 200 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-HMLQ20160H-2R2MDRDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |