Cyntec Co., Ltd. Fixed Inductors HMLE20161T-2R2MDR

Description
2.2µH Shielded Inductor 2A 158mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 2A 158mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-HMLE20161T-2R2MDRCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 2A 158mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 2A 158mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HMLE20161T-2R2MDRDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 2A 158mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 2A 158mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HMLE20161T-2R2MDRTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 2A 158mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 2A 158mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-HMLE20161T-2R2MDRCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.018uH 250MHz 0.42A Inductor and Choke - 71-0402CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details