Cyntec Co., Ltd. Fixed Inductors HMLE20161B-1R0MDR

Description
1µH Shielded Inductor 2.7A 58mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 2.7A 58mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-HMLE20161B-1R0MDRCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 2.7A 58mOhm Max 0806 (2016 Metric)

1µH Shielded Inductor 2.7A 58mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HMLE20161B-1R0MDRDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 2.7A 58mOhm Max 0806 (2016 Metric)

1µH Shielded Inductor 2.7A 58mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HMLE20161B-1R0MDRTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 2.7A 58mOhm Max 0806 (2016 Metric)

1µH Shielded Inductor 2.7A 58mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-HMLE20161B-1R0MDRCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Fixed Inductors - 1712-3627575047C100KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details