Delta Electronics (Americas) Filter Fan, 500Cfm, 230Vac, 156W; Product Range Delta Electronics HEF500BAA

Description
FILTER FAN, 500CFM, 230VAC, 156W; Product Range:HEF500 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:323mm; External Width - Metric:323mm; External Depth - Metric:155mm; External Height - Imperial:12.7"
Datasheet
Description
FILTER FAN, 500CFM, 230VAC, 156W; Product Range:HEF500 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:323mm; External Width - Metric:323mm; External Depth - Metric:155mm; External Height - Imperial:12.7"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 500Cfm, 230Vac, 156W; Product Range Delta Electronics - 78AH8702 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 500Cfm, 230Vac, 156W; Product Range Delta Electronics
78AH8702
Filter Fan, 500Cfm, 230Vac, 156W; Product Range Delta Electronics 78AH8702
FILTER FAN, 500CFM, 230VAC, 156W; Product Range:HEF500 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:323mm; External Width - Metric:323mm; External Depth - Metric:155mm; External Height - Imperial:12.7"

FILTER FAN, 500CFM, 230VAC, 156W; Product Range:HEF500 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:323mm; External Width - Metric:323mm; External Depth - Metric:155mm; External Height - Imperial:12.7"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 78AH8702
Product Name Filter Fan, 500Cfm, 230Vac, 156W; Product Range Delta Electronics
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3145A115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details