Delta Electronics (Americas) Filter Fan, 500Cfm, 115Vac, 145W; Product Range Delta Electronics HEF500AAA

Description
FILTER FAN, 500CFM, 115VAC, 145W; Product Range:HEF500 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:323mm; External Width - Metric:323mm; External Depth - Metric:155mm; External Height - Imperial:12.7"
Datasheet
Description
FILTER FAN, 500CFM, 115VAC, 145W; Product Range:HEF500 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:323mm; External Width - Metric:323mm; External Depth - Metric:155mm; External Height - Imperial:12.7"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 500Cfm, 115Vac, 145W; Product Range Delta Electronics - 78AH8701 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 500Cfm, 115Vac, 145W; Product Range Delta Electronics
78AH8701
Filter Fan, 500Cfm, 115Vac, 145W; Product Range Delta Electronics 78AH8701
FILTER FAN, 500CFM, 115VAC, 145W; Product Range:HEF500 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:323mm; External Width - Metric:323mm; External Depth - Metric:155mm; External Height - Imperial:12.7"

FILTER FAN, 500CFM, 115VAC, 145W; Product Range:HEF500 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:323mm; External Width - Metric:323mm; External Depth - Metric:155mm; External Height - Imperial:12.7"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 78AH8701
Product Name Filter Fan, 500Cfm, 115Vac, 145W; Product Range Delta Electronics
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details