Delta Electronics (Americas) Filter Fan, 70Cfm, 230Vac, 14W; Product Range Delta Electronics HEF070BAA

Description
FILTER FAN, 70CFM, 230VAC, 14W; Product Range:HEF070 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:204mm; External Width - Metric:204mm; External Depth - Metric:107mm; External Height - Imperial:8.03"
Datasheet
Description
FILTER FAN, 70CFM, 230VAC, 14W; Product Range:HEF070 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:204mm; External Width - Metric:204mm; External Depth - Metric:107mm; External Height - Imperial:8.03"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 70Cfm, 230Vac, 14W; Product Range Delta Electronics - 78AH8698 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 70Cfm, 230Vac, 14W; Product Range Delta Electronics
78AH8698
Filter Fan, 70Cfm, 230Vac, 14W; Product Range Delta Electronics 78AH8698
FILTER FAN, 70CFM, 230VAC, 14W; Product Range:HEF070 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:204mm; External Width - Metric:204mm; External Depth - Metric:107mm; External Height - Imperial:8.03"

FILTER FAN, 70CFM, 230VAC, 14W; Product Range:HEF070 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:204mm; External Width - Metric:204mm; External Depth - Metric:107mm; External Height - Imperial:8.03"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 78AH8698
Product Name Filter Fan, 70Cfm, 230Vac, 14W; Product Range Delta Electronics
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details