Delta Electronics (Americas) Filter Fan, 70Cfm, 115Vac, 12W; Product Range Delta Electronics HEF070AAA

Description
FILTER FAN, 70CFM, 115VAC, 12W; Product Range:HEF070 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:204mm; External Width - Metric:204mm; External Depth - Metric:107mm; External Height - Imperial:8.03"
Datasheet
Description
FILTER FAN, 70CFM, 115VAC, 12W; Product Range:HEF070 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:204mm; External Width - Metric:204mm; External Depth - Metric:107mm; External Height - Imperial:8.03"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 70Cfm, 115Vac, 12W; Product Range Delta Electronics - 78AH8697 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 70Cfm, 115Vac, 12W; Product Range Delta Electronics
78AH8697
Filter Fan, 70Cfm, 115Vac, 12W; Product Range Delta Electronics 78AH8697
FILTER FAN, 70CFM, 115VAC, 12W; Product Range:HEF070 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:204mm; External Width - Metric:204mm; External Depth - Metric:107mm; External Height - Imperial:8.03"

FILTER FAN, 70CFM, 115VAC, 12W; Product Range:HEF070 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:204mm; External Width - Metric:204mm; External Depth - Metric:107mm; External Height - Imperial:8.03"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 78AH8697
Product Name Filter Fan, 70Cfm, 115Vac, 12W; Product Range Delta Electronics
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details