FIXED IND 470NH 28A 0.85 MOHM
FIXED IND 470NH 28A 0.85 MOHM
FIXED IND 470NH 28A 0.85 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-HCUVD6595-471CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |