Delta Electronics (Americas) Fixed Inductors HCB118080S-151

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HCB118080S-151-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HCB118080S-151-ND
Fixed Inductors HCB118080S-151-ND
Inductor

Inductor

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
998484-HCB118080S-151
Inductors, Coils, Chokes - Fixed Inductors 998484-HCB118080S-151
Win Source Part Number: 998484-HCB118080S-15 1 Category: Inductors, Coils, Chokes>Fixed Inductors Package: Tape & Reel (TR) Standard Package: 450 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Componen ts Base Product Number: HCB118080

Win Source Part Number: 998484-HCB118080S-151
Category: Inductors, Coils, Chokes>Fixed Inductors
Package: Tape & Reel (TR)
Standard Package: 450
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Delta Electronics/Components
Base Product Number: HCB118080

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HCB118080S-151-ND 998484-HCB118080S-151
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details