FIXED IND 100NH 79A 0.17 MOHM
FIXED IND 100NH 79A 0.17 MOHM
FIXED IND 100NH 79A 0.17 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-HCB118080S-101CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |