FIXED IND 115NH 41A 0.29 OHM SMD
FIXED IND 115NH 41A 0.29 OHM SMD
FIXED IND 115NH 41A 0.29 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-HCB1075N-121TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 15 (+/- %) |