Manufacturer: Delta Electronics
Win Source Part Number: 920020-HCB1065-151L
Series: HCB1065
Operating Temperature Range: -40°C ~ 125°C
Features: 150 nH Unshielded - Inductor 60 A 0.29mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: HCB1065
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
150nH Unshielded Inductor 60A 0.29mOhm Nonstandard
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 920020-HCB1065-151L | HCB1065-151L-ND |
| Product Name | Fixed Inductors - HCB1065-151L | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |