Delta Electronics (Americas) Fixed Inductors HCB1050-800H

Description
80nH Unshielded Inductor 31A 0.55mOhm Nonstandard
Request a Quote Datasheet
Description
80nH Unshielded Inductor 31A 0.55mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HCB1050-800H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HCB1050-800H-ND
Fixed Inductors HCB1050-800H-ND
80nH Unshielded Inductor 31A 0.55mOhm Nonstandard

80nH Unshielded Inductor 31A 0.55mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HCB1050-800H-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details