Delta Electronics (Americas) Fixed Inductors HCB1050-181H

Description
180nH Unshielded Inductor 31A 0.55mOhm Nonstandard
Request a Quote Datasheet
Description
180nH Unshielded Inductor 31A 0.55mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HCB1050-181H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HCB1050-181H-ND
Fixed Inductors HCB1050-181H-ND
180nH Unshielded Inductor 31A 0.55mOhm Nonstandard

180nH Unshielded Inductor 31A 0.55mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HCB1050-181H-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102542TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details