Delta Electronics (Americas) Fixed Inductors HCB0750-700L

Description
70nH Unshielded Inductor 48A 0.19mOhm Nonstandard
Request a Quote Datasheet
Description
70nH Unshielded Inductor 48A 0.19mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1031-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1031-6-ND
Fixed Inductors 2035-1031-6-ND
70nH Unshielded Inductor 48A 0.19mOhm Nonstandard

70nH Unshielded Inductor 48A 0.19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 2035-1031-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1031-2-ND
Fixed Inductors 2035-1031-2-ND
70nH Unshielded Inductor 48A 0.19mOhm Nonstandard

70nH Unshielded Inductor 48A 0.19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 2035-1031-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1031-1-ND
Fixed Inductors 2035-1031-1-ND
70nH Unshielded Inductor 48A 0.19mOhm Nonstandard

70nH Unshielded Inductor 48A 0.19mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1031-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers