Delta Electronics (Americas) Fixed Inductors HCB0750-121

Description
120nH Unshielded Inductor 37A 0.32mOhm Nonstandard
Request a Quote Datasheet
Description
120nH Unshielded Inductor 37A 0.32mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1025-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1025-1-ND
Fixed Inductors 2035-1025-1-ND
120nH Unshielded Inductor 37A 0.32mOhm Nonstandard

120nH Unshielded Inductor 37A 0.32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 2035-1025-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1025-2-ND
Fixed Inductors 2035-1025-2-ND
120nH Unshielded Inductor 37A 0.32mOhm Nonstandard

120nH Unshielded Inductor 37A 0.32mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1025-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details