Delta Electronics (Americas) Fixed Inductors HCB0750-101L2

Description
100nH Unshielded Inductor 41A 0.32mOhm Nonstandard
Request a Quote Datasheet
Description
100nH Unshielded Inductor 41A 0.32mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1036-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1036-2-ND
Fixed Inductors 2035-1036-2-ND
100nH Unshielded Inductor 41A 0.32mOhm Nonstandard

100nH Unshielded Inductor 41A 0.32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 2035-1036-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1036-1-ND
Fixed Inductors 2035-1036-1-ND
100nH Unshielded Inductor 41A 0.32mOhm Nonstandard

100nH Unshielded Inductor 41A 0.32mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1036-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3120-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers