Delta Electronics (Americas) DC DC Converters H36SA54003NNFC

Description
Isolated Module DC DC Converter 1 Output 54V 3A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 54V 3A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 941-1763-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
941-1763-ND
DC DC Converters 941-1763-ND
Isolated Module DC DC Converter 1 Output 54V 3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 54V 3A 18V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - H36SA54003NNFC
873157-H36SA54003NNFC
Power Supplies Board Mount DCDC Converters - H36SA54003NNFC 873157-H36SA54003NNFC
Manufacturer: Delta Electronics Win Source Part Number: 873157-H36SA54003NNF C Series: Delphi H36SA (162W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 54V - - 3A 18V - 75V Input Package: Tray Package: 9-DIP Module, 1/2 Brick Mounting: Through Hole Family Name: H36SA Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Delta Electronics
Win Source Part Number: 873157-H36SA54003NNFC
Series: Delphi H36SA (162W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 54V - - 3A 18V - 75V Input
Package: Tray
Package: 9-DIP Module, 1/2 Brick
Mounting: Through Hole
Family Name: H36SA
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number 941-1763-ND 873157-H36SA54003NNFC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - H36SA54003NNFC
Type DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details