Fan Tubeaxial 230VAC Round - 528mm Dia Ball 3147.0 CFM (88.12m³/min)
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1889-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3147 SCFM (5349 m³/hr) |
| Maximum Static Pressure | 0.7100 in H2O (1.33 Torr) |
| Maximum Sound Level | 72 dbA |
| Nominal Voltage | 230 volts |