Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 184.0 CFM (5.15m³/min) 5 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2220-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 184 SCFM (313 m³/hr) |
| Maximum Static Pressure | 0.8400 in H2O (1.57 Torr) |
| Maximum Sound Level | 55.5 dbA |
| Nominal Voltage | 230 volts |