Fan Motorized Impellers 400VAC Round - 405mm Dia Ball 3102.0 CFM (86.86m³/min) Terminal Block
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1888-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3102 SCFM (5273 m³/hr) |
| Maximum Static Pressure | 3.34 in H2O (6.24 Torr) |
| Maximum Sound Level | 81 dbA |
| Nominal Voltage | 400 volts |