Fan Motorized Impellers 400VAC Round - 404mm Dia Ball 3532.0 CFM (98.90m³/min) Terminal Block
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1886-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3532 SCFM (6003 m³/hr) |
| Maximum Static Pressure | 2.05 in H2O (3.83 Torr) |
| Maximum Sound Level | 79 dbA |
| Nominal Voltage | 400 volts |