Fan Motorized Impellers 400VAC Round - 360.2mm Dia Ball 3054.0 CFM (85.51m³/min) Terminal Block
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1879-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3054 SCFM (5191 m³/hr) |
| Maximum Static Pressure | 3.33 in H2O (6.22 Torr) |
| Maximum Sound Level | 80 dbA |
| Nominal Voltage | 400 volts |