Fan Motorized Impellers 230VAC Round - 280mm Dia Ball 1308.0 CFM (36.62m³/min)
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1831-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1308 SCFM (2223 m³/hr) |
| Maximum Static Pressure | 2.29 in H2O (4.27 Torr) |
| Maximum Sound Level | 73 dbA |
| Nominal Voltage | 230 volts |