Fan Tubeaxial (Dual) 12VDC Square - 80mm L x 80mm H Ball 93.2 CFM (2.61m³/min) 4 Wire Leads per Fan
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2041-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 93.2 SCFM (158 m³/hr) |
| Maximum Static Pressure | 4.49 in H2O (8.38 Torr) |
| Maximum Sound Level | 73.3 dbA |
| Nominal Voltage | 12 volts |