Fan Tubeaxial (Dual) 12VDC Square - 80mm L x 80mm H Ball 165.3 CFM (4.63m³/min) 4 Wire Leads per Fan
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1826-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 165 SCFM (281 m³/hr) |
| Maximum Static Pressure | 3.99 in H2O (7.45 Torr) |
| Maximum Sound Level | 76.7 dbA |
| Nominal Voltage | 12 volts |