Delta Electronics (Americas) DC Brushless Fans (BLDC) GFC0648SS-00E49

Description
Fan Tubeaxial (Dual) 48VDC Square - 60mm L x 60mm H Ball 77.0 CFM (2.16m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet
Description
Fan Tubeaxial (Dual) 48VDC Square - 60mm L x 60mm H Ball 77.0 CFM (2.16m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-GFC0648SS-00E49-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-GFC0648SS-00E49-ND
DC Brushless Fans (BLDC) 603-GFC0648SS-00E49-ND
Fan Tubeaxial (Dual) 48VDC Square - 60mm L x 60mm H Ball 77.0 CFM (2.16m³/min) 4 Wire Leads per Fan

Fan Tubeaxial (Dual) 48VDC Square - 60mm L x 60mm H Ball 77.0 CFM (2.16m³/min) 4 Wire Leads per Fan

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 603-GFC0648SS-00E49-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 77 SCFM (131 m³/hr)
Maximum Static Pressure 7.73 in H2O (14.44 Torr)
Maximum Sound Level 82 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
6026-7 Series 5.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026X12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6331 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level 49.8 dbA
View Details
Axial Fans - 2557284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.20 - Filter Fan - 7F2082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details