Fan Tubeaxial (Dual) 12VDC Square - 120mm L x 120mm H Ball 184.4 CFM (5.16m³/min) 2 Wire Leads per Fan
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1091-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 184 SCFM (313 m³/hr) |
| Maximum Static Pressure | 0.6870 in H2O (1.28 Torr) |
| Maximum Sound Level | 65 dbA |
| Nominal Voltage | 12 volts |