Delta Electronics (Americas) DC Brushless Fans (BLDC) GFB0912ES-E

Description
Fan Tubeaxial (Dual) 12VDC Square - 92mm L x 92mm H Ball 165.3 CFM (4.63m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet
Description
Fan Tubeaxial (Dual) 12VDC Square - 92mm L x 92mm H Ball 165.3 CFM (4.63m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-GFB0912ES-E-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-GFB0912ES-E-ND
DC Brushless Fans (BLDC) 603-GFB0912ES-E-ND
Fan Tubeaxial (Dual) 12VDC Square - 92mm L x 92mm H Ball 165.3 CFM (4.63m³/min) 4 Wire Leads per Fan

Fan Tubeaxial (Dual) 12VDC Square - 92mm L x 92mm H Ball 165.3 CFM (4.63m³/min) 4 Wire Leads per Fan

Buy Now Datasheet
Axial Fan, 92Mm, 12V, 4.685M3/min; Supply Voltage Vdc Delta Electronics/fans - 26AJ4857 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12V, 4.685M3/min; Supply Voltage Vdc Delta Electronics/fans
26AJ4857
Axial Fan, 92Mm, 12V, 4.685M3/min; Supply Voltage Vdc Delta Electronics/fans 26AJ4857
AXIAL FAN, 92MM, 12V, 4.685M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:165.44CFM; Noise Rating:78.5dBA; Power Rating:47.4W; IP Rating:

AXIAL FAN, 92MM, 12V, 4.685M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:165.44CFM; Noise Rating:78.5dBA; Power Rating:47.4W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-GFB0912ES-E-ND 26AJ4857
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12V, 4.685M3/min; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 165 SCFM (281 m³/hr) 165 SCFM (281 m³/hr)
Maximum Static Pressure 4.67 in H2O (8.72 Torr)
Maximum Sound Level 78.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF22000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - N86-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04010BSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Nominal Rated Voltage Ac Finder - 92X8666 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details